Vishay Precision Group Through Hole Resistors RTO050F12R00JTE1

Description
12 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
12 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-12-ND
Through Hole Resistors RT50J-12-ND
12 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

12 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 7891014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891014P
Through Hole Resistors 7891014P
Vishay RTO050F12R00JTE1 Resistor

Vishay RTO050F12R00JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678902
Through Hole Resistors 1678902
Vishay RTO050F12R00JTE1 Resistor

Vishay RTO050F12R00JTE1 Resistor

Supplier's Site
Through Hole Thick Film Resistor, Rto Series, 12 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay - 26M2691 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 12 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay
26M2691
Through Hole Thick Film Resistor, Rto Series, 12 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay 26M2691
Through Hole Thick Film Resistor, RTO Series, 12 ohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 12 ohm, 50 W, - 5%, 300 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12R, 5%, 50W, To-220; Resistance Vishay - 70M2467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 50W, To-220; Resistance Vishay
70M2467
Res, Thick Film, 12R, 5%, 50W, To-220; Resistance Vishay 70M2467
RES, THICK FILM, 12R, 5%, 50W, TO-220; Resistance:12ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 50W, TO-220; Resistance:12ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT50J-12-ND 7891014P 1678902 26M2691 70M2467
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 12 Ohm, 50 W, 5%, 300 V, To-220 Rohs Compliant Vishay Res, Thick Film, 12R, 5%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole ThroughHole; To-220 ThroughHole TO-220
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details