Vishay Precision Group Through Hole Resistors RTO050F27000JTE1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO050F27000JTE1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO050F27000JTE1-ND
Through Hole Resistors 716-RTO050F27000JTE1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 2K7, 5%, 50W, To-220; Resistance Vishay - 70M2505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 50W, To-220; Resistance Vishay
70M2505
Res, Thick Film, 2K7, 5%, 50W, To-220; Resistance Vishay 70M2505
RES, THICK FILM, 2K7, 5%, 50W, TO-220; Resistance:2.7kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 50W, TO-220; Resistance:2.7kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050F27000JTE1-ND 70M2505
Product Name Through Hole Resistors Res, Thick Film, 2K7, 5%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details