Vishay Precision Group Chip Resistor - Surface Mount RTO050C47R00JTE1

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-RTO050C47R00JTE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-RTO050C47R00JTE1-ND
Chip Resistor - Surface Mount 716-RTO050C47R00JTE1-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Res, Thick Film, 47R, 5%, 500V, To-220; Resistance Vishay - 70M2408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 500V, To-220; Resistance Vishay
70M2408
Res, Thick Film, 47R, 5%, 500V, To-220; Resistance Vishay 70M2408
RES, THICK FILM, 47R, 5%, 500V, TO-220; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:50W; Resistor Case / Package:TO-220; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:RTO50 Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 500V, TO-220; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:50W; Resistor Case / Package:TO-220; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:RTO50 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050C47R00JTE1-ND 70M2408
Product Name Chip Resistor - Surface Mount Res, Thick Film, 47R, 5%, 500V, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details