Vishay Precision Group Through Hole Resistors RTO020FR0500JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020FR0500JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020FR0500JTE3-ND
Through Hole Resistors 716-RTO020FR0500JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Thick Film Resistor Power, 0.05 Ohm, 20W, 5%; Resistance Vishay - 55M8430 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.05 Ohm, 20W, 5%; Resistance Vishay
55M8430
Thick Film Resistor Power, 0.05 Ohm, 20W, 5%; Resistance Vishay 55M8430
THICK FILM RESISTOR POWER, 0.05 OHM, 20W, 5%; Resistance:0.05ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.05 OHM, 20W, 5%; Resistance:0.05ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020FR0500JTE3-ND 55M8430
Product Name Through Hole Resistors Thick Film Resistor Power, 0.05 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details