Through Hole Resistor
RES, THICK FILM, 6R8, 1%, 50W, TO-220; Resistance:6.8ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RTO050F6R800FTE1-ND | 70M2549 |
| Product Name | Through Hole Resistors | Res, Thick Film, 6R8, 1%, 50W, To-220; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 | TO-220 |
| Tolerance | 1 +/- % | 1 +/- % |