Vishay Precision Group Through Hole Resistors RTO050F4R700JTE1

Description
Vishay RTO050F4R700JTE1 Resistor
Request a Quote Datasheet
Description
Vishay RTO050F4R700JTE1 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7891002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891002P
Through Hole Resistors 7891002P
Vishay RTO050F4R700JTE1 Resistor

Vishay RTO050F4R700JTE1 Resistor

Supplier's Site
Through Hole Resistors - 7891002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891002
Through Hole Resistors 7891002
Vishay RTO050F4R700JTE1 Resistor

Vishay RTO050F4R700JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678898
Through Hole Resistors 1678898
Vishay RTO050F4R700JTE1 Resistor

Vishay RTO050F4R700JTE1 Resistor

Supplier's Site
Through Hole Resistors - RT50J-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-4.7-ND
Through Hole Resistors RT50J-4.7-ND
4.7 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 5%, 50W, To-220; Resistance Vishay - 70M2529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 50W, To-220; Resistance Vishay
70M2529
Res, Thick Film, 4R7, 5%, 50W, To-220; Resistance Vishay 70M2529
RES, THICK FILM, 4R7, 5%, 50W, TO-220; Resistance:4.7ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 50W, TO-220; Resistance:4.7ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7891002P 7891002 RT50J-4.7-ND 70M2529
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Thick Film, 4R7, 5%, 50W, To-220; Resistance Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 TO-220
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 50 watts 50 watts 50 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details