Vishay Precision Group 50W TO220 Resistor RTO050F10001JTE1

Description
RES 10K OHM 50W 5% TO220 Product overview: RTO050F10001JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10001JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10K OHM 50W 5% TO220 Product overview: RTO050F10001JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10001JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50W TO220 Resistor - 53-RTO050F10001JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W TO220 Resistor
53-RTO050F10001JTE1
50W TO220 Resistor 53-RTO050F10001JTE1
RES 10K OHM 50W 5% TO220 Product overview: RTO050F10001JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10001JTE1 can be used for catalog matching and distributor lookup.

RES 10K OHM 50W 5% TO220 Product overview: RTO050F10001JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F10001JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-10K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-10K-ND
Through Hole Resistors RT50J-10K-ND
10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 7891052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891052
Through Hole Resistors 7891052
Vishay RTO050F10001JTE1 Resistor

Vishay RTO050F10001JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678911
Through Hole Resistors 1678911
Vishay RTO050F10001JTE1 Resistor

Vishay RTO050F10001JTE1 Resistor

Supplier's Site
Resistor, Thick Film Pwr, 10Kohm, 50W, 5%; Resistance Vishay - 70M2459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 10Kohm, 50W, 5%; Resistance Vishay
70M2459
Resistor, Thick Film Pwr, 10Kohm, 50W, 5%; Resistance Vishay 70M2459
RESISTOR, THICK FILM PWR, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 10KOHM, 50W, 5%; Resistance:10kohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RTO050F10001JTE1 RT50J-10K-ND 7891052 70M2459
Product Name 50W TO220 Resistor Through Hole Resistors Through Hole Resistors Resistor, Thick Film Pwr, 10Kohm, 50W, 5%; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 ThroughHole; To-220 TO-220
Resistance Range 10000 ohms 10000 ohms
Operating DC Voltage 500 volts 300 volts
Operating AC Voltage 500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details