Vishay Precision Group Through Hole Resistors RTO050F2R000JTE1

Description
2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-2.0-ND
Through Hole Resistors RT50J-2.0-ND
2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
2 Ohm 50W TO-220 Resistor - 53-RTO050F2R000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 Ohm 50W TO-220 Resistor
53-RTO050F2R000JTE1
2 Ohm 50W TO-220 Resistor 53-RTO050F2R000JTE1
Res Thick Film 2 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F2R000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F2R000JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 2 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F2R000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F2R000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 2 Ohm, 50W, 5%; Resistance Vishay - 70M2481 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2 Ohm, 50W, 5%; Resistance Vishay
70M2481
Thick Film Resistor Power, 2 Ohm, 50W, 5%; Resistance Vishay 70M2481
THICK FILM RESISTOR POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT50J-2.0-ND 53-RTO050F2R000JTE1 70M2481
Product Name Through Hole Resistors 2 Ohm 50W TO-220 Resistor Thick Film Resistor Power, 2 Ohm, 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 TO-220
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details