Vishay Precision Group Through Hole Resistors RTO050F330R0JTE1

Description
330 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-330-ND
Through Hole Resistors RT50J-330-ND
330 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

330 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 7891030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891030P
Through Hole Resistors 7891030P
Vishay RTO050F330R0JTE1 Resistor

Vishay RTO050F330R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 7891030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891030
Through Hole Resistors 7891030
Vishay RTO050F330R0JTE1 Resistor

Vishay RTO050F330R0JTE1 Resistor

Supplier's Site
Through Hole Resistors - 1678907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678907
Through Hole Resistors 1678907
Vishay RTO050F330R0JTE1 Resistor

Vishay RTO050F330R0JTE1 Resistor

Supplier's Site
330 Ohm 50W TO-220 Resistor - 53-RTO050F330R0JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 Ohm 50W TO-220 Resistor
53-RTO050F330R0JTE1
330 Ohm 50W TO-220 Resistor 53-RTO050F330R0JTE1
Res Thick Film 330 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F330R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F330R0JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 330 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F330R0JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F330R0JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 50W, To-220; Resistance Vishay - 70M2519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 50W, To-220; Resistance Vishay
70M2519
Res, Thick Film, 330R, 5%, 50W, To-220; Resistance Vishay 70M2519
RES, THICK FILM, 330R, 5%, 50W, TO-220; Resistance:330ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 50W, TO-220; Resistance:330ohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT50J-330-ND 7891030P 7891030 53-RTO050F330R0JTE1 70M2519
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 330 Ohm 50W TO-220 Resistor Res, Thick Film, 330R, 5%, 50W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole ThroughHole; To-220 TO-220 TO-220
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details