Vishay Precision Group Through Hole Resistors RTO050F68000JTE1

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO050F68000JTE1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO050F68000JTE1-ND
Through Hole Resistors 716-RTO050F68000JTE1-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, 6K8, 5%, 50W, To-220, Thick Film; Resistance Vishay - 84Y6494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 50W, To-220, Thick Film; Resistance Vishay
84Y6494
Res, 6K8, 5%, 50W, To-220, Thick Film; Resistance Vishay 84Y6494
RES, 6K8, 5%, 50W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:500V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 6K8, 5%, 50W, TO-220, THICK FILM; Resistance:6.8kohm; Product Range:RTO 50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:500V; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO050F68000JTE1-ND 84Y6494
Product Name Through Hole Resistors Res, 6K8, 5%, 50W, To-220, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details