Vishay Precision Group Through Hole Resistors RTO050F5R000JTE1

Description
5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT50J-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-5.0-ND
Through Hole Resistors RT50J-5.0-ND
5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5 Ohms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
5 Ohm 50W TO-220 Resistor - 53-RTO050F5R000JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 50W TO-220 Resistor
53-RTO050F5R000JTE1
5 Ohm 50W TO-220 Resistor 53-RTO050F5R000JTE1
Res Thick Film 5 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F5R000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F5R000JTE1 can be used for catalog matching and distributor lookup.

Res Thick Film 5 Ohm 5% 50W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO050F5R000JTE1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 50W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 50W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050F5R000JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.0 OHM 50W 5% TO-220 - RTO050F5R000JTE1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 50W 5% TO-220
RTO050F5R000JTE1
RES 5.0 OHM 50W 5% TO-220 RTO050F5R000JTE1
RES 5.0ohm 50W 5% TO-220

RES 5.0ohm 50W 5% TO-220

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1116752-RTO050F5R000JTE1
Resistors - Through Hole Resistors 1116752-RTO050F5R000JTE1
Win Source Part Number: 1116752-RTO050F5R000 JTE1 Category: Resistors>Through Hole Resistors Series: RTO 50 Features: Non-Inductive Package: Tube Height - Seated (Max): 0.591" (15.00mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 50W Composition: Thick Film Number of Terminations: 2 Resistance: 5 Ohms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Vishay Sfernice Other Names: RT50J-5.0

Win Source Part Number: 1116752-RTO050F5R000JTE1
Category: Resistors>Through Hole Resistors
Series: RTO 50
Features: Non-Inductive
Package: Tube
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 50W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5 Ohms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.398" L x 0.177" W (10.10mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice
Other Names: RT50J-5.0

Buy Now Datasheet
Resistor, Thick Film Power, 5 Ohm, 50W, 5%; Resistance Vishay - 70M2542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Power, 5 Ohm, 50W, 5%; Resistance Vishay
70M2542
Resistor, Thick Film Power, 5 Ohm, 50W, 5%; Resistance Vishay 70M2542
RESISTOR, THICK FILM POWER, 5 OHM, 50W, 5%; Resistance:5ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM POWER, 5 OHM, 50W, 5%; Resistance:5ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT50J-5.0-ND 53-RTO050F5R000JTE1 RTO050F5R000JTE1 1116752-RTO050F5R000JTE1 70M2542
Product Name Through Hole Resistors 5 Ohm 50W TO-220 Resistor RES 5.0 OHM 50W 5% TO-220 Resistors - Through Hole Resistors Resistor, Thick Film Power, 5 Ohm, 50W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 TO-220
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details