Vishay Intertechnology, Inc. 0.068 OHM 50W TO220 Resistor RTO050FR0680JTE1

Description
RES 0.068 OHM 50W 5% TO220 Product overview: RTO050FR0680JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR0680JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.068 OHM 50W 5% TO220 Product overview: RTO050FR0680JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR0680JTE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.068 OHM 50W TO220 Resistor - 53-RTO050FR0680JTE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.068 OHM 50W TO220 Resistor
53-RTO050FR0680JTE1
0.068 OHM 50W TO220 Resistor 53-RTO050FR0680JTE1
RES 0.068 OHM 50W 5% TO220 Product overview: RTO050FR0680JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR0680JTE1 can be used for catalog matching and distributor lookup.

RES 0.068 OHM 50W 5% TO220 Product overview: RTO050FR0680JTE1 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO050FR0680JTE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT50J-.068-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT50J-.068-ND
Through Hole Resistors RT50J-.068-ND
68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

68 mOhms ±5% 50W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.068 Ohm 50W 5%; Resistance Vishay - 70M2425 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.068 Ohm 50W 5%; Resistance Vishay
70M2425
Thick Film Resistor Power, 0.068 Ohm 50W 5%; Resistance Vishay 70M2425
THICK FILM RESISTOR POWER, 0.068 OHM 50W 5%; Resistance:0.068ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.068 OHM 50W 5%; Resistance:0.068ohm; Product Range:RTO Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RTO050FR0680JTE1 RT50J-.068-ND 70M2425
Product Name 0.068 OHM 50W TO220 Resistor Through Hole Resistors Thick Film Resistor Power, 0.068 Ohm 50W 5%; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Operating DC Voltage 500 volts 300 volts
Operating AC Voltage 500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers