Infineon Technologies AG RF Pin Diode, Band Switching and RF Attenuation BAR61

Description
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet
Description
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Band Switching and RF Attenuation
BAR61
RF Pin Diode, Band Switching and RF Attenuation BAR61
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks

Silicon PIN Diode


Summary of Features

  • RF switch, RF attenuator for frequencies above 10 MHz
  • Low distortion faktor
  • Long-term stability of electrical characteristics
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • High Speed Data Networks
Supplier's Site Datasheet
Discrete Semiconductor Products - 231250-BAR61 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231250-BAR61
Discrete Semiconductor Products 231250-BAR61
Manufacturer: Infineon Technologies Win Source Part Number: 231250-BAR61 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR61 Alternative Parts (Cross-Reference): BAR61E6327XT; BAR61E6327; Introduction Date: July 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 231250-BAR61
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR61
Alternative Parts (Cross-Reference): BAR61E6327XT; BAR61E6327;
Introduction Date: July 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
100V 140 mA 250 mW Diode and Rectifier - 284-BAR61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 140 mA 250 mW Diode and Rectifier
284-BAR61
100V 140 mA 250 mW Diode and Rectifier 284-BAR61
SILICON PIN DIODE / RF Diode PIN - PI Element 100V 140 mA 250 mW PG-SOT143-4 Product overview: BAR61 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140 mA, 250 mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 140 mA, 250 mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR61 can be used for catalog matching and distributor lookup.

SILICON PIN DIODE / RF Diode PIN - PI Element 100V 140 mA 250 mW PG-SOT143-4 Product overview: BAR61 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 140 mA, 250 mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 140 mA, 250 mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR61 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes RF Diodes Rectifiers
Product Number BAR61 231250-BAR61 284-BAR61
Product Name RF Pin Diode, Band Switching and RF Attenuation Discrete Semiconductor Products 100V 140 mA 250 mW Diode and Rectifier
Configuration Single
Diode Type PIN PIN; RF Diodes
Diode Applications Switching
IF 140 mA
Unlock Full Specs
to access all available technical data

Similar Products

50V 0.1A 0.25W Diode and Rectifier - 284-BAR63-05WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
PIN Diodes - 2586970 - RS Components, Ltd.
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
RoHS Compliant RoHS
View Details
8 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
View Details
3 suppliers
RF Mixer and Detector Schottky Diode - BAT24-02LS - Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Diode Applications Detector; Mixer
View Details
2 suppliers