Manufacturer: Infineon Technologies
Win Source Part Number: 079422-BAR65-03W E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.8pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 250mW
Resistance @ If, F: 900 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE RF SGL 30V 100MA SOD-323 Product overview: BAR65-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR65-03W E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 079422-BAR65-03W E6327 | 284-BAR65-03W E6327 |
| Product Name | RF Diodes - BAR65-03W E6327 | 30V 100MA Diode and Rectifier |
| Configuration | Single | |
| Diode Type | PIN - Single | |
| Life Cycle Stage | Active | |
| Package | PG-SOD323-2 | Reel - TR |