DIODE RF SW 50V 50MA SCD80 Product overview: BA895H 6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA895H 6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 039549-BA895H 6327
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-BA895H 6327 | 039549-BA895H 6327 |
| Product Name | 50V 50MA Diode and Rectifier | RF Diodes - BA895H 6327 |
| Package | Reel - TR | PG-SCD80-2 |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |