Infineon Technologies AG 50V Diode and Rectifier BA595E6359HTMA1

Description
RF DIODE PIN 50V SC79-2 Product overview: BA595E6359HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA595E6359HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF DIODE PIN 50V SC79-2 Product overview: BA595E6359HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA595E6359HTMA1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50V Diode and Rectifier - 284-BA595E6359HTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-BA595E6359HTMA1
50V Diode and Rectifier 284-BA595E6359HTMA1
RF DIODE PIN 50V SC79-2 Product overview: BA595E6359HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA595E6359HTMA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V SC79-2 Product overview: BA595E6359HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA595E6359HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF - 966735-BA595E6359HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
966735-BA595E6359HTMA1
Discrete Semiconductor Products - Diodes - RF 966735-BA595E6359HTMA1
Win Source Part Number: 966735-BA595E6359HTM A1 Category: Discrete Semiconductor Products>Diodes - RF Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Current - Max: 50 mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 50V Resistance @ If, F: 7Ohm @ 10mA, 100MHz Package / Case: SC-79, SOD-523 Supplier Device Package: PG-SC79-2-1 Temperature Range - Operating: 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: ROCINFBA595E6359HTMA 1,SP000010149,2156-B A595E6359HTMA1-ITTR Product Status: Obsolete

Win Source Part Number: 966735-BA595E6359HTMA1
Category: Discrete Semiconductor Products>Diodes - RF
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Max: 50 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7Ohm @ 10mA, 100MHz
Package / Case: SC-79, SOD-523
Supplier Device Package: PG-SC79-2-1
Temperature Range - Operating: 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: ROCINFBA595E6359HTMA1,SP000010149,2156-BA595E6359HTMA1-ITTR
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - BA595E6359HTMA1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
BA595E6359HTMA1
Discrete Semiconductor Products - Diodes - RF Diodes BA595E6359HTMA1
RF DIODE PIN 50V SC79-2

RF DIODE PIN 50V SC79-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-BA595E6359HTMA1 966735-BA595E6359HTMA1 BA595E6359HTMA1
Product Name 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 PG-SC79-2-1
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data