Infineon Technologies AG 80V 100mA Diode and Rectifier BAR90-099L4E6327

Description
Diode PIN Switch 80V 100mA 4-Pin TSLP T/R Product overview: BAR90-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-099L4E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode PIN Switch 80V 100mA 4-Pin TSLP T/R Product overview: BAR90-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-099L4E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80V 100mA Diode and Rectifier - 284-BAR90-099L4E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100mA Diode and Rectifier
284-BAR90-099L4E6327
80V 100mA Diode and Rectifier 284-BAR90-099L4E6327
Diode PIN Switch 80V 100mA 4-Pin TSLP T/R Product overview: BAR90-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-099L4E6327 can be used for catalog matching and distributor lookup.

Diode PIN Switch 80V 100mA 4-Pin TSLP T/R Product overview: BAR90-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-099L4E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231306-BAR90-099L4E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231306-BAR90-099L4E6327
Discrete Semiconductor Products 231306-BAR90-099L4E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231306-BAR90-099L4E6 327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR90-099L4 Alternative Parts (Cross-Reference): BAR90-099L4; BAR90-099LRHE6327XT; BAR90-099LRH; BAR90-099LRHE2500; Introduction Date: November 02, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231306-BAR90-099L4E6327
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR90-099L4
Alternative Parts (Cross-Reference): BAR90-099L4; BAR90-099LRHE6327XT; BAR90-099LRH; BAR90-099LRHE2500;
Introduction Date: November 02, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR90-099L4E6327 231306-BAR90-099L4E6327
Product Name 80V 100mA Diode and Rectifier Discrete Semiconductor Products
Diode Type RF Diodes
Unlock Full Specs
to access all available technical data