Diode PIN Switch 50V 100mA Automotive 2-Pin SCD-80 T/R Product overview: BAR63-02W E6700 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02W E6700 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 231255-BAR63-02W E6700
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR63-02W
Alternative Parts (Cross-Reference): BAR63V-02V-GS18; BAR63V-02V-GS08; BAR63V-02V; MA4P789-1279T;
Introduction Date: February 11, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-BAR63-02W E6700 | 231255-BAR63-02W E6700 |
| Product Name | Automotive 50V 100mA Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | RF Diodes |