Infineon Technologies AG 150V 100mA Diode and Rectifier BAR64-02W E6327

Description
Diode PIN Attenuator/Switch 150V 100mA 2-Pin SCD-80 T/R Product overview: BAR64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode PIN Attenuator/Switch 150V 100mA 2-Pin SCD-80 T/R Product overview: BAR64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150V 100mA Diode and Rectifier - 284-BAR64-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 100mA Diode and Rectifier
284-BAR64-02W E6327
150V 100mA Diode and Rectifier 284-BAR64-02W E6327
Diode PIN Attenuator/Switch 150V 100mA 2-Pin SCD-80 T/R Product overview: BAR64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-02W E6327 can be used for catalog matching and distributor lookup.

Diode PIN Attenuator/Switch 150V 100mA 2-Pin SCD-80 T/R Product overview: BAR64-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231275-BAR64-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231275-BAR64-02W E6327
Discrete Semiconductor Products 231275-BAR64-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231275-BAR64-02W E6327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR64-02W Alternative Parts (Cross-Reference): BAR64-02W; BAP64-02; BAP64-02,115; BAR64-02VE6327XT; Introduction Date: August 14, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231275-BAR64-02W E6327
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR64-02W
Alternative Parts (Cross-Reference): BAR64-02W; BAP64-02; BAP64-02,115; BAR64-02VE6327XT;
Introduction Date: August 14, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR64-02W E6327 231275-BAR64-02W E6327
Product Name 150V 100mA Diode and Rectifier Discrete Semiconductor Products
Diode Type RF Diodes
Unlock Full Specs
to access all available technical data