PIN Diode
Win Source Part Number: 1048144-BA895E6327
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 3,000
Current - Max: 50 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7Ohm @ 10mA, 100MHz
Package / Case: SC-80
Supplier Device Package: SCD-80
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BAP50-05W,115; BAP51-04W,115; BAP64-06W,115; BAT54JFILMBA 895 E6327; BA895 E6327; BA895-E6327;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: 2156-BA895E6327,INFI
PIN Diode Attenuator/Switch 50V 50mA Automotive AEC-Q101 2-Pin SCD-80 T/R Product overview: BA895E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA895E6327 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | Rectifiers |
| Product Number | BA895E6327 | 1048144-BA895E6327 | 284-BA895E6327 |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Automotive 50V 50mA Diode and Rectifier | |
| Package | SCD80 | SC-80 | Tape and Reel |
| Life Cycle Stage | Obsolete | ||
| RoHS Compliant | RoHS | RoHS | |
| Configuration | Single |