Diode PIN Switch 80V 100mA Automotive 2-Pin TSLP T/R Product overview: BAR88-02LE7910 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-02LE7910 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 231297-BAR88-02LE791
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR88-02L
Alternative Parts (Cross-Reference): BAR88-02L; BAR88-02LRHE6433XT; BAR88-02LRHE6327; BAR8802LRHE6327XTSA1
Introduction Date: April 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-BAR88-02LE7910 | 231297-BAR88-02LE7910 |
| Product Name | Automotive 80V 100mA Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | RF Diodes |