DIODE RF SW 35V 100MA TSLP-2 Product overview: BA892-02L from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA892-02L can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 079389-BA892-02L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.1pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 500 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSLP-2-1
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-BA892-02L | 079389-BA892-02L |
| Product Name | 35V 100MA Diode and Rectifier | RF Diodes - BA892-02L |
| Package | Reel - TR | TSLP-2-1 |