Infineon Technologies AG RF Pin Diode, Antenna Switch BAR63-03W

Description
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and support designers in creating versatile end solutions. Summary of Features Low capacitance C = 0.31 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Very low forward resistance RF = 1.9 Ω (typical) at forward current IF = 5 mA and frequency f = 100 MHz Charge carrier lifetime τ = 75 ns (typical) Industry standard SOD323 package (2.5 mm x 1.25 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless communications High speed data networks
Request a Quote Datasheet
Description
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and support designers in creating versatile end solutions. Summary of Features Low capacitance C = 0.31 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Very low forward resistance RF = 1.9 Ω (typical) at forward current IF = 5 mA and frequency f = 100 MHz Charge carrier lifetime τ = 75 ns (typical) Industry standard SOD323 package (2.5 mm x 1.25 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless communications High speed data networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR63-03W - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR63-03W
RF Pin Diode, Antenna Switch BAR63-03W
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and support designers in creating versatile end solutions. Summary of Features Low capacitance C = 0.31 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Very low forward resistance RF = 1.9 Ω (typical) at forward current IF = 5 mA and frequency f = 100 MHz Charge carrier lifetime τ = 75 ns (typical) Industry standard SOD323 package (2.5 mm x 1.25 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless communications High speed data networks

This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and very low resistance make it suitable for a diversity of switching applications, simplify design-in and support designers in creating versatile end solutions.


Summary of Features

  • Low capacitance C = 0.31 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz
  • Very low forward resistance RF = 1.9 Ω (typical) at forward current IF = 5 mA and frequency f = 100 MHz
  • Charge carrier lifetime τ = 75 ns (typical)
  • Industry standard SOD323 package (2.5 mm x 1.25 mm x 0.9 mm)
  • Pb-free, RoHS compliant and halogen-free

Potential Applications

Optimized for low bias current RF and high-speed interface switches in:

  • Wireless communications
  • High speed data networks
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Diodes
Product Number BAR63-03W
Product Name RF Pin Diode, Antenna Switch
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - RF Diodes - 1373242-BAR141E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Package TO-236-3, SC-59, SOT-23-3
PD 250 milliwatts
View Details
5 suppliers
100V 250MW SOT23 Diode and Rectifier - 284-BAR161E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
RF Diodes - BAT6806WH6327XTSA1 - 096330-BAT6806WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky - 1 Pair Common Anode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
4 suppliers