The BAR90-02ELS is a single silicon RF PIN diode designed for low bias current RF and high-speed interface switches, featuring a TSSLP-2-3 package measuring 0.62 mm × 0.32 mm × 0.31 mm with a 0201 footprint. It has a typical capacitance of 0.21 pF at 0 V and 1 GHz, and a typical forward resistance of 1.7 Ω at 3 mA and 100 MHz. The diode supports a maximum reverse voltage of 80 V, a maximum forward current of 100 mA, and a total power dissipation of 150 mW. It is Pb-free, RoHS compliant, and halogen free, and qualified for industrial applications per JEDEC JESD47/20/22 standards.
This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and support designers in creating smaller and lighter end-solutions.
Summary of Features
Potential Applications
Optimized for low bias current RF and high-speed interface switches in:
• Set-top boxes, digital media players
• Laptop and desktop PCs
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1151315-BAR90-02ELS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Silicon Deep Trench PIN Diodes Product overview: BAR90-02ELS from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR90-02ELS can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers |
| Product Number | BAR90-02ELS | 1151315-BAR90-02ELS | 284-BAR90-02ELS |
| Product Name | RF Pin Diode, Antenna Switch | RF Diodes - BAR90-02ELS | Diode and Rectifier |
| Configuration | Single | ||
| Diode Type | PIN | PIN | |
| Life Cycle Stage | discontinued | ||
| RoHS Compliant | RoHS |