Infineon Technologies AG 50V 100MA Diode and Rectifier BAR63-02W E6327

Description
DIODE RF SGL 50V 100MA SCD-80 Product overview: BAR63-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RF SGL 50V 100MA SCD-80 Product overview: BAR63-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 100MA Diode and Rectifier - 284-BAR63-02W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 100MA Diode and Rectifier
284-BAR63-02W E6327
50V 100MA Diode and Rectifier 284-BAR63-02W E6327
DIODE RF SGL 50V 100MA SCD-80 Product overview: BAR63-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02W E6327 can be used for catalog matching and distributor lookup.

DIODE RF SGL 50V 100MA SCD-80 Product overview: BAR63-02W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-02W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - BAR63-02W E6327 - 079408-BAR63-02W E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR63-02W E6327
079408-BAR63-02W E6327
RF Diodes - BAR63-02W E6327 079408-BAR63-02W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079408-BAR63-02W E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SCD80-2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079408-BAR63-02W E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SCD80-2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR63-02W E6327 079408-BAR63-02W E6327
Product Name 50V 100MA Diode and Rectifier RF Diodes - BAR63-02W E6327
Package Reel - TR PG-SCD80-2
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data