Infineon Technologies AG 30V 100MA Diode and Rectifier BAR81

Description
DIODE RF SW 30V 100MA SOT343 Product overview: BAR81 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RF SW 30V 100MA SOT343 Product overview: BAR81 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 100MA Diode and Rectifier - 284-BAR81 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 100MA Diode and Rectifier
284-BAR81
30V 100MA Diode and Rectifier 284-BAR81
DIODE RF SW 30V 100MA SOT343 Product overview: BAR81 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR81 can be used for catalog matching and distributor lookup.

DIODE RF SW 30V 100MA SOT343 Product overview: BAR81 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR81 - 231293-BAR81 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR81
231293-BAR81
RF Diodes - BAR81 231293-BAR81
Manufacturer: Infineon Technologies Win Source Part Number: 231293-BAR81 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 0.9pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 100mW Resistance @ If, F: 1 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231293-BAR81
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 0.9pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 100mW
Resistance @ If, F: 1 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR81 231293-BAR81
Product Name 30V 100MA Diode and Rectifier RF Diodes - BAR81
Package Reel - TR PG-SOT343-4
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type Standard - Single
Unlock Full Specs
to access all available technical data