Infineon Technologies AG RF Pin Diode, Antenna Switch BAR63-05W

Description
Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet
Description
Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR63-05W - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR63-05W
RF Pin Diode, Antenna Switch BAR63-05W
Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up to 3GHz Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks

Silicon PIN Diodes


Summary of Features

  • PIN diode for high speed switching of RF signals
  • Very low forward resistance (low insertion loss)
  • Very low capacitance (high isolation)
  • For frequencies up to 3GHz
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • High Speed Data Networks
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Diodes
Product Number BAR63-05W
Product Name RF Pin Diode, Antenna Switch
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892-02VE6127-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SOD-523; SC-79, SOD-523
VR 35 volts
View Details
HiRel Silicon Diodes - BAS70-04(P) - Infineon Technologies AG
Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
RoHS Compliant RoHS
IF 70 mA
View Details
RF Diodes - BAR63-02WE6127-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-80
View Details
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers