Infineon Technologies AG RF Pin Diode, Antenna Switch BAR64-06

Description
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.22 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Low forward resistance RF = 2.7 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT23-3 package (2.9 mm x 2.4 mm x 1 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Security Camera and Video Doorbell
Request a Quote Datasheet
Description
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.22 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Low forward resistance RF = 2.7 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT23-3 package (2.9 mm x 2.4 mm x 1 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Security Camera and Video Doorbell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR64-06 - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR64-06
RF Pin Diode, Antenna Switch BAR64-06
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.22 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz Low forward resistance RF = 2.7 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT23-3 package (2.9 mm x 2.4 mm x 1 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Security Camera and Video Doorbell

This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions.


Summary of Features

  • Very low capacitance C = 0.22 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz
  • Low forward resistance RF = 2.7 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz
  • Low signal distortion
  • Industry standard SOT23-3 package (2.9 mm x 2.4 mm x 1 mm)
  • Pb-free, RoHS compliant and halogen-free

Potential Applications

Optimized for low bias current RF and high-speed interface switches in:

  • Wireless Communications
  • High Speed Data Networks

Applications

  • Security Camera and Video Doorbell
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Diodes
Product Number BAR64-06
Product Name RF Pin Diode, Antenna Switch
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30V 250MW Diode and Rectifier - 284-BAR6503WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers
Schottky 3V 100MW Diode and Rectifier - 284-BAT6302VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers
RF - RF Diode - RF Mixer and Detector Schottky Diode - BAT62-02V - BAT62-02V - Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Diode Applications Detector; Mixer
View Details
RF Pin Diode, Antenna Switch - BAR64-06W - Infineon Technologies AG
Specs
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
View Details