Infineon Technologies AG RF Pin Diode, Antenna Switch BAR64-04W

Description
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.23 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 Ghz Low forward resistance RF = 2.6 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Consumer electronics
Request a Quote Datasheet
Description
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.23 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 Ghz Low forward resistance RF = 2.6 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Consumer electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR64-04W - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR64-04W
RF Pin Diode, Antenna Switch BAR64-04W
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of Features Very low capacitance C = 0.23 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 Ghz Low forward resistance RF = 2.6 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz Low signal distortion Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm) Pb-free, RoHS compliant and halogen-free Potential Applications Optimized for low bias current RF and high-speed interface switches in: Wireless Communications High Speed Data Networks Applications Consumer electronics

This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels.

Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions.


Summary of Features

  • Very low capacitance C = 0.23 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 Ghz
  • Low forward resistance RF = 2.6 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz
  • Low signal distortion
  • Industry standard SOT323-3 package (2.1 mm x 2 mm x 0.9 mm)
  • Pb-free, RoHS compliant and halogen-free

Potential Applications

Optimized for low bias current RF and high-speed interface switches in:

  • Wireless Communications
  • High Speed Data Networks

Applications

  • Consumer electronics
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Diodes
Product Number BAR64-04W
Product Name RF Pin Diode, Antenna Switch
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HiRel Silicon Diodes - BXY42-T1 (ES) - Infineon Technologies AG
Specs
Life Cycle Stage not for new design
Package T1
IF 5000 mA
View Details
RF Mixer and Detector Schottky Diode - BAT62 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage discontinued
View Details
4 suppliers
RF Diodes - BAR88-098LRHE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package 4-XFDFN
View Details
Schottky 40V 20MA Diode and Rectifier - 284-BAT62-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers