Infineon Technologies AG RF Pin Diode, Antenna Switch BAR67-02V

Description
Silicon PIN Diode Summary of Features For low loss RF switches and attenuators Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF) Low forward resistance (typ. 1.5 Ω @ 5mA) Low harmonics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet
Description
Silicon PIN Diode Summary of Features For low loss RF switches and attenuators Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF) Low forward resistance (typ. 1.5 Ω @ 5mA) Low harmonics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Pin Diode, Antenna Switch - BAR67-02V - Infineon Technologies AG
Neubiberg, Germany
RF Pin Diode, Antenna Switch
BAR67-02V
RF Pin Diode, Antenna Switch BAR67-02V
Silicon PIN Diode Summary of Features For low loss RF switches and attenuators Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF) Low forward resistance (typ. 1.5 Ω @ 5mA) Low harmonics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks

Silicon PIN Diode


Summary of Features

  • For low loss RF switches and attenuators
  • Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF)
  • Low forward resistance (typ. 1.5 Ω @ 5mA)
  • Low harmonics
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • High Speed Data Networks
Supplier's Site Datasheet
END - OF - LIFE - BAR67-02V - 1151305-BAR67-02V - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAR67-02V
1151305-BAR67-02V
END - OF - LIFE - BAR67-02V 1151305-BAR67-02V
Manufacturer: Infineon Technologies Win Source Part Number: 1151305-BAR67-02V Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1151305-BAR67-02V
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Diodes PIN Diodes
Product Number BAR67-02V 1151305-BAR67-02V
Product Name RF Pin Diode, Antenna Switch END - OF - LIFE - BAR67-02V
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR6406WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
RF Diodes - BAR65-02LE6327-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
RF Diodes - BAT1706WH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Package SOT323; SC-70, SOT-323
View Details
5 suppliers
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers