Infineon Technologies AG 80V 100MA Diode and Rectifier BAR88-02V E6327

Description
DIODE PIN SGL 80V 100MA SC-79 Product overview: BAR88-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-02V E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN SGL 80V 100MA SC-79 Product overview: BAR88-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-02V E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 284-BAR88-02V E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
284-BAR88-02V E6327
80V 100MA Diode and Rectifier 284-BAR88-02V E6327
DIODE PIN SGL 80V 100MA SC-79 Product overview: BAR88-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-02V E6327 can be used for catalog matching and distributor lookup.

DIODE PIN SGL 80V 100MA SC-79 Product overview: BAR88-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-02V E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR88-02V E6327 - 079425-BAR88-02V E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR88-02V E6327
079425-BAR88-02V E6327
RF Diodes - BAR88-02V E6327 079425-BAR88-02V E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079425-BAR88-02V E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 80V Power Dissipation (Max): 250mW Resistance @ If, F: 600 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079425-BAR88-02V E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250mW
Resistance @ If, F: 600 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR88-02V E6327 079425-BAR88-02V E6327
Product Name 80V 100MA Diode and Rectifier RF Diodes - BAR88-02V E6327
Package Reel - TR PG-SC79-2
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Diode Type PIN - Single
Unlock Full Specs
to access all available technical data