Infineon Technologies AG 50V 50MA SOT-23 Diode and Rectifier BA885 E6327

Description
DIODE RF SW 50V 50MA SOT-23 Product overview: BA885 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA885 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RF SW 50V 50MA SOT-23 Product overview: BA885 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA885 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 50MA SOT-23 Diode and Rectifier - 284-BA885 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 50MA SOT-23 Diode and Rectifier
284-BA885 E6327
50V 50MA SOT-23 Diode and Rectifier 284-BA885 E6327
DIODE RF SW 50V 50MA SOT-23 Product overview: BA885 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA885 E6327 can be used for catalog matching and distributor lookup.

DIODE RF SW 50V 50MA SOT-23 Product overview: BA885 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50MA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50MA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA885 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BA885 E6327 - 079388-BA885 E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BA885 E6327
079388-BA885 E6327
RF Diodes - BA885 E6327 079388-BA885 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079388-BA885 E6327 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz Voltage - Peak Reverse (Max): 50V Resistance @ If, F: 7 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 079388-BA885 E6327
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.6pF @ 10V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 7 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BA885 E6327 079388-BA885 E6327
Product Name 50V 50MA SOT-23 Diode and Rectifier RF Diodes - BA885 E6327
Package Reel - TR PG-SOT23-3
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data