DIODE RF SER 150V 100MA SOT-323 Product overview: BAR64-04W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR64-04W E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 079416-BAR64-04W E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 150V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-BAR64-04W E6327 | 079416-BAR64-04W E6327 |
| Product Name | 150V 100MA Diode and Rectifier | RF Diodes - BAR64-04W E6327 |
| Package | Reel - TR | PG-SOT323-3 |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Diode Type | PIN - 1 Pair Series Connection |