Silicon PIN Diode
Summary of Features
Potential Applications
PIN Diode Attenuator/Switch 100V 140mA Automotive 3-Pin SOT-23 T/R Product overview: BAR15-1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 140mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 140mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR15-1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 231227-BAR15-1
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAR15-1
Alternative Parts (Cross-Reference): BAR15-1E6327XT; BAR151E6327HTSA1;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | PIN Diodes |
| Product Number | BAR15-1 | 280-BAR15-1 | 231227-BAR15-1 |
| Product Name | RF Pin Diode, Band Switching and RF Attenuation | Automotive 100V 140mA SOT-23 Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | PIN |