Infineon Technologies AG Discrete Semiconductor Products BAR88-099L4E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231298-BAR88-099L4E6 327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR88-099L4 Alternative Parts (Cross-Reference): BAR88-099L4; BAR88-099LRHE6327; Introduction Date: April 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231298-BAR88-099L4E6 327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR88-099L4 Alternative Parts (Cross-Reference): BAR88-099L4; BAR88-099LRHE6327; Introduction Date: April 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231298-BAR88-099L4E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231298-BAR88-099L4E6327
Discrete Semiconductor Products 231298-BAR88-099L4E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231298-BAR88-099L4E6 327 Category: Discrete Semiconductor Products Family: RF Diodes Family Name: BAR88-099L4 Alternative Parts (Cross-Reference): BAR88-099L4; BAR88-099LRHE6327; Introduction Date: April 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231298-BAR88-099L4E6327
Category: Discrete Semiconductor Products
Family: RF Diodes
Family Name: BAR88-099L4
Alternative Parts (Cross-Reference): BAR88-099L4; BAR88-099LRHE6327;
Introduction Date: April 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive 80V 100mA Diode and Rectifier - 284-BAR88-099L4E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 80V 100mA Diode and Rectifier
284-BAR88-099L4E6327
Automotive 80V 100mA Diode and Rectifier 284-BAR88-099L4E6327
Diode PIN Switch 80V 100mA Automotive 4-Pin TSLP T/R Product overview: BAR88-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-099L4E6327 can be used for catalog matching and distributor lookup.

Diode PIN Switch 80V 100mA Automotive 4-Pin TSLP T/R Product overview: BAR88-099L4E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 80V, 100mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR88-099L4E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 231298-BAR88-099L4E6327 284-BAR88-099L4E6327
Product Name Discrete Semiconductor Products Automotive 80V 100mA Diode and Rectifier
Diode Type RF Diodes
Unlock Full Specs
to access all available technical data