Infineon Technologies AG 50V 0.1A 0.25W Diode and Rectifier BAR63-06W E6327

Description
DIODE PIN 50V 0.1A 0.25W SOT-323 Product overview: BAR63-06W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 0.25W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.1A, 0.25W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-06W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN 50V 0.1A 0.25W SOT-323 Product overview: BAR63-06W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 0.25W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.1A, 0.25W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-06W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 0.1A 0.25W Diode and Rectifier - 284-BAR63-06W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.1A 0.25W Diode and Rectifier
284-BAR63-06W E6327
50V 0.1A 0.25W Diode and Rectifier 284-BAR63-06W E6327
DIODE PIN 50V 0.1A 0.25W SOT-323 Product overview: BAR63-06W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 0.25W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.1A, 0.25W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-06W E6327 can be used for catalog matching and distributor lookup.

DIODE PIN 50V 0.1A 0.25W SOT-323 Product overview: BAR63-06W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, 0.25W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.1A, 0.25W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR63-06W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - BAR63-06W E6327 - 079414-BAR63-06W E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR63-06W E6327
079414-BAR63-06W E6327
RF Diodes - BAR63-06W E6327 079414-BAR63-06W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079414-BAR63-06W E6327 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079414-BAR63-06W E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-BAR63-06W E6327 079414-BAR63-06W E6327
Product Name 50V 0.1A 0.25W Diode and Rectifier RF Diodes - BAR63-06W E6327
Package Reel - TR PG-SOT323-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type PIN - 1 Pair Common Anode
Unlock Full Specs
to access all available technical data