For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ12CA | P6SMBJ12CALFTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ12CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VBR | 11.4 to 12.6 volts | 11.4 volts |
| PD | 600000 milliwatts | |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB |