For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
14.5V Clamp 42.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 10V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ10CA | P6SMBJ10CALFTR-ND | P6SMBJ10CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ10CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 8.55 volts | ||
| VBR | 9.5 to 10.5 volts | 9.5 volts | 9.5 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |