13.4V Clamp 44.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 7.78VWM 13.4VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB9.1CA-E3/5B-ND | P6SMB9.1CA-E3/5B | 12M0629 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,7.78V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 13.4 volts | 13.4 volts |