Vishay Precision Group TVS - TVS - Diodes - P6SMB91CA-E3/52 P6SMB91CA-E3/52

Description
Manufacturer: Vishay Win Source Part Number: 1086049-P6SMB91CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1086049-P6SMB91CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB91CA-E3/52 - 1086049-P6SMB91CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB91CA-E3/52
1086049-P6SMB91CA-E3/52
TVS - TVS - Diodes - P6SMB91CA-E3/52 1086049-P6SMB91CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1086049-P6SMB91CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 4.8A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1086049-P6SMB91CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 4.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 600W 125V TVS Protection Diode
144-P6SMB91CA-E3/52
SMD 600W 125V TVS Protection Diode 144-P6SMB91CA-E3/52
600W Bidirectional TVS Diode, 125V Clamping, SMB, Surface Mount Product overview: P6SMB91CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB91CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 125V Clamping, SMB, Surface Mount Product overview: P6SMB91CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 125V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 125V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB91CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB91CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB91CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB91CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

125V Clamp 4.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Aa / Smb Vishay - 12M0634 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Aa / Smb Vishay
12M0634
Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Aa / Smb Vishay 12M0634
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,77.8V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,77.8V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB91CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB91CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB91CA-E3/52
TVS DIODE 77.8VWM 125VC DO214AA

TVS DIODE 77.8VWM 125VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1086049-P6SMB91CA-E3/52 144-P6SMB91CA-E3/52 P6SMB91CA-E3/52GICT-ND 12M0634 P6SMB91CA-E3/52
Product Name TVS - TVS - Diodes - P6SMB91CA-E3/52 SMD 600W 125V TVS Protection Diode TVS Diodes Transient Suppressor Diode,single,bidirectional,77.8V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
VWM 77.8 volts
IPPM 4.8 amps
VC 125 volts 125 volts 125 volts
VBR 86.5 volts 86.5 volts 86.5 volts
Unlock Full Specs
to access all available technical data