PANJIT SemiConductor TVS Diodes P6SMBJ10CA_R1_00001

Description
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-P6SMBJ10CA_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 3757-P6SMBJ10CA_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 998526-P6SMBJ10CA_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
998526-P6SMBJ10CA_R1_00001
Circuit Protection - TVS - Diodes 998526-P6SMBJ10CA_R1_00001
Win Source Part Number: 998526-P6SMBJ10CA_R1 _00001 Category: Circuit Protection>TVS - Diodes Series: P6SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 35.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMBJ10CA_R1_0 0001TR,3757-P6SMBJ10 CA_R1_00001CT,3757-P 6SMBJ10CA_R1_00001DK R

Win Source Part Number: 998526-P6SMBJ10CA_R1_00001
Category: Circuit Protection>TVS - Diodes
Series: P6SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P6SMBJ10CA_R1_00001TR,3757-P6SMBJ10CA_R1_00001CT,3757-P6SMBJ10CA_R1_00001DKR

Buy Now Datasheet
600W 10V TVS Protection Diode - 144-P6SMBJ10CA_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 10V TVS Protection Diode
144-P6SMBJ10CA_R1_00001
600W 10V TVS Protection Diode 144-P6SMBJ10CA_R1_00001
Trans Voltage Suppressor Diode, 600W, 10V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMBJ10CA_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ10CA_R1_00 001 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 10V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMBJ10CA_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ10CA_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ10CA_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ10CA_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ10CA_R1_00001
SURFACE MOUNT TRANSIENT VOLTAGE

SURFACE MOUNT TRANSIENT VOLTAGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-P6SMBJ10CA_R1_00001TR-ND 998526-P6SMBJ10CA_R1_00001 144-P6SMBJ10CA_R1_00001 P6SMBJ10CA_R1_00001
Product Name TVS Diodes Circuit Protection - TVS - Diodes 600W 10V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 17 volts 17 volts 17 volts
Unlock Full Specs
to access all available technical data