For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
17.54V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 12V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ12C | P6SMBJ12C-ND | P6SMBJ12C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ12C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 9.72 volts | ||
| VBR | 10.8 to 13.2 volts | 10.8 volts | 10.8 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |