125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 77.8VWM 125VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB91ABBTR-ND | P6SMB91A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 125 volts | 125 volts |