The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791245-P6SMB91CA
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 77.8V
Current - Peak Pulse (10/1000μs): 4.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB9.1CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 86.5V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 125V
Alternative Parts (Cross-Reference): P6SMB9.1CAHE3/52; P6SMB9.1CAHE3/55; P6SMB9.1CAHM3/I; P6SMB9.1CAHM3/H;
Introduction Date: January 02, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
125V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 77.8VWM 125VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB91CA | 552878 | 791245-P6SMB91CA | P6SMB91CALFCT-ND | P6SMB91CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS - TVS - Diodes - P6SMB91CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 125 volts | 125 volts | 125 volts | 125 volts | |
| VBR | 86.5 to 95.5 volts | 86.5 volts | 86.5 volts | 86.5 volts | |
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |