The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
13.4V Clamp 45.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7.78VWM 13.4VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB9.1A | P6SMB9.1ALFCT-ND | 552874 | P6SMB9.1A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 8.65 to 9.55 volts | 8.65 volts | 8.65 volts | |
| Configuration | Single |