Manufacturer: ON Semiconductor
Win Source Part Number: 1234719-P6SMB82CAT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, Bidirectional, 70.1V, 113V Clamping, SMB Product overview: P6SMB82CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70.1V, 113V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70.1V, 113V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB82CAT3 can be used for catalog matching and distributor lookup.
TVS DIODE 70.1VWM 113VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1234719-P6SMB82CAT3 | P6SMB82CAT3-ND | 144-P6SMB82CAT3 | P6SMB82CAT3 |
| Product Name | TVS - TVS - Diodes - P6SMB82CAT3 | TVS Diodes | 600W 70.1V 113V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 113 volts | 113 volts |