125V Clamp 4.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VBR 91V 600W BIDIR SMB AEC-Q / TAPE & REEL - 13" REEL
TVS DIODE 77.8VWM 125VC SMB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB91CA-QTR-ND | 14AJ4142 | P6SMB91CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 91V 600W Bidir Smb Aec-Q / Tape & Reel 13 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 125 volts | 125 volts |