Manufacturer: ON Semiconductor
Win Source Part Number: 1086050-P6SMB91CAT3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 120pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 4.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
600W TVS Diode, Bidirectional, SMB, 125V Clamp, 4.8A Surge Product overview: P6SMB91CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 125V, 4.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 125V, 4.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB91CAT3 can be used for catalog matching and distributor lookup.
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 77.8VWM 125VC SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086050-P6SMB91CAT3 | 144-P6SMB91CAT3 | P6SMB91CAT3-ND | P6SMB91CAT3 |
| Product Name | TVS - TVS - Diodes - P6SMB91CAT3 | 600W 125V 4.8A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB |
| VWM | 77.8 volts | |||
| IPPM | 4.8 amps | |||
| VC | 125 volts | 125 volts | 125 volts | |
| VBR | 86.5 volts | 86.5 volts | 86.5 volts |