For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086053-P6SMBJ110A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
152V Clamp 4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 110V 600W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ110A | 1086053-P6SMBJ110A | P6SMBJ110ALFTR-ND | P6SMBJ110A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ110A | TVS - TVS - Diodes - P6SMBJ110A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| VR | 94 volts | |||
| VBR | 105 to 116 volts | 105 volts | 105 volts | 105 volts |
| PD | 600000 milliwatts | |||
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |