TVS DIODE 33VWM 47.7VC SMA
TVS DIODE 33VWM 47.7VC SMA
TVS DIODE 33VWM 47.7VC SMA
ESD SUPPRESSORS / TVS DIODES 33V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4316-ZS1033-TTR-ND | ZS1033-T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 47.7 volts | 47.7 volts |